Vishay Intertechnology, Inc. Fixed Inductors IHD3AC681L

Description
680µH Unshielded Wirewound Inductor 1A 570mOhm Max Axial
Request a Quote Datasheet
Description
680µH Unshielded Wirewound Inductor 1A 570mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD3AC681L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD3AC681L-ND
Fixed Inductors IHD3AC681L-ND
680µH Unshielded Wirewound Inductor 1A 570mOhm Max Axial

680µH Unshielded Wirewound Inductor 1A 570mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHD3AC681L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5675-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-R47MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.3300 ohms
View Details
2 suppliers