Vishay Intertechnology, Inc. Fixed Inductors IHD3AC271L

Description
270µH Unshielded Wirewound Inductor 1.6A 226mOhm Max Axial
Request a Quote Datasheet
Description
270µH Unshielded Wirewound Inductor 1.6A 226mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD3AC271L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD3AC271L-ND
Fixed Inductors IHD3AC271L-ND
270µH Unshielded Wirewound Inductor 1.6A 226mOhm Max Axial

270µH Unshielded Wirewound Inductor 1.6A 226mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHD3AC271L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-406R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0200 ohms
View Details
2 suppliers
Leaded Inductors - 1620226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4700 microH
Q Factor 35
View Details