Vishay Intertechnology, Inc. Fixed Inductors IHD3AC183L

Description
18mH Unshielded Wirewound Inductor 160mA 14.8Ohm Max Axial
Request a Quote Datasheet
Description
18mH Unshielded Wirewound Inductor 160mA 14.8Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD3AC183L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD3AC183L-ND
Fixed Inductors IHD3AC183L-ND
18mH Unshielded Wirewound Inductor 160mA 14.8Ohm Max Axial

18mH Unshielded Wirewound Inductor 160mA 14.8Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHD3AC183L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1670352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 1200 microH
View Details
Dual 40mH 400mA Inductor and Choke - 839-DFKF-18-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 40000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details