Vishay Intertechnology, Inc. Fixed Inductors IHD3AC152L

Description
1.5mH Unshielded Wirewound Inductor 600mA 1.18Ohm Max Axial
Request a Quote Datasheet
Description
1.5mH Unshielded Wirewound Inductor 600mA 1.18Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD3AC152L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD3AC152L-ND
Fixed Inductors IHD3AC152L-ND
1.5mH Unshielded Wirewound Inductor 600mA 1.18Ohm Max Axial

1.5mH Unshielded Wirewound Inductor 600mA 1.18Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHD3AC152L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J473JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1620226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4700 microH
Q Factor 35
View Details
Common Mode Chokes - 486-3228-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details