Vishay Intertechnology, Inc. Fixed Inductors IHD3AC120L

Description
12µH Unshielded Wirewound Inductor 4A 18mOhm Max Axial
Request a Quote Datasheet
Description
12µH Unshielded Wirewound Inductor 4A 18mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD3AC120L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD3AC120L-ND
Fixed Inductors IHD3AC120L-ND
12µH Unshielded Wirewound Inductor 4A 18mOhm Max Axial

12µH Unshielded Wirewound Inductor 4A 18mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHD3AC120L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0930 ohms
View Details
2 suppliers
Leaded Inductors - 1660178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Lead Style Axial; Axial
View Details