Vishay Intertechnology, Inc. Fixed Inductors IHD1RR1R2L

Description
1.2µH Unshielded Wirewound Inductor 5A 10mOhm Max Axial
Request a Quote Datasheet
Description
1.2µH Unshielded Wirewound Inductor 5A 10mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD1RR1R2L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD1RR1R2L-ND
Fixed Inductors IHD1RR1R2L-ND
1.2µH Unshielded Wirewound Inductor 5A 10mOhm Max Axial

1.2µH Unshielded Wirewound Inductor 5A 10mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHD1RR1R2L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 3.5 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5712-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1910380 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1 microH
Q Factor 55
View Details