Vishay Intertechnology, Inc. Fixed Inductors IHD1RR1R0L

Description
1µH Unshielded Wirewound Inductor 5.3A 9mOhm Max Axial
Request a Quote Datasheet
Description
1µH Unshielded Wirewound Inductor 5.3A 9mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD1RR1R0L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD1RR1R0L-ND
Fixed Inductors IHD1RR1R0L-ND
1µH Unshielded Wirewound Inductor 5.3A 9mOhm Max Axial

1µH Unshielded Wirewound Inductor 5.3A 9mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHD1RR1R0L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-1R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0081 ohms
View Details
2 suppliers
Common Mode Chokes - 2322857 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details
Surface Mount Inductors - 1711136 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details