Vishay Intertechnology, Inc. Fixed Inductors IHD1NA391L

Description
390µH Unshielded Wirewound Inductor 570mA 770mOhm Max Axial
Request a Quote Datasheet
Description
390µH Unshielded Wirewound Inductor 570mA 770mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD1NA391L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD1NA391L-ND
Fixed Inductors IHD1NA391L-ND
390µH Unshielded Wirewound Inductor 570mA 770mOhm Max Axial

390µH Unshielded Wirewound Inductor 570mA 770mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHD1NA391L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details
High Frequency & RF Inductors - 2-1624112-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0360 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details