Vishay Intertechnology, Inc. Fixed Inductors IHD1NA222L

Description
2.2mH Unshielded Wirewound Inductor 240mA 4.4Ohm Max Axial
Request a Quote Datasheet
Description
2.2mH Unshielded Wirewound Inductor 240mA 4.4Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD1NA222L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD1NA222L-ND
Fixed Inductors IHD1NA222L-ND
2.2mH Unshielded Wirewound Inductor 240mA 4.4Ohm Max Axial

2.2mH Unshielded Wirewound Inductor 240mA 4.4Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHD1NA222L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC07E130TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 121
View Details
Power Inductors - 1-2176785-8 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 22 microH
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-10N 026011C-10NXJRW , 026011C-10NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details