Vishay Intertechnology, Inc. Fixed Inductors IHD1NA221L

Description
220µH Unshielded Wirewound Inductor 700mA 505mOhm Max Axial
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 700mA 505mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD1NA221L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD1NA221L-ND
Fixed Inductors IHD1NA221L-ND
220µH Unshielded Wirewound Inductor 700mA 505mOhm Max Axial

220µH Unshielded Wirewound Inductor 700mA 505mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHD1NA221L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678492 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details