Vishay Intertechnology, Inc. Fixed Inductors IHD1ER270L

Description
27µH Unshielded Wirewound Inductor 1.9A 70mOhm Max Axial
Request a Quote Datasheet
Description
27µH Unshielded Wirewound Inductor 1.9A 70mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD1ER270L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD1ER270L-ND
Fixed Inductors IHD1ER270L-ND
27µH Unshielded Wirewound Inductor 1.9A 70mOhm Max Axial

27µH Unshielded Wirewound Inductor 1.9A 70mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHD1ER270L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-6R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0195 ohms
View Details
2 suppliers
Common Mode Chokes - 2322851 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details
Surface Mount Inductors - 1678191 - RS Components, Ltd.
Specs
Operating Temperature -55 C (-67 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details