Vishay Intertechnology, Inc. Fixed Inductors IHD1ER222L

Description
2.2mH Unshielded Wirewound Inductor 240mA 4.4Ohm Max Axial
Request a Quote Datasheet
Description
2.2mH Unshielded Wirewound Inductor 240mA 4.4Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD1ER222L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD1ER222L-ND
Fixed Inductors IHD1ER222L-ND
2.2mH Unshielded Wirewound Inductor 240mA 4.4Ohm Max Axial

2.2mH Unshielded Wirewound Inductor 240mA 4.4Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHD1ER222L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R68MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
High Frequency & RF Inductors - 1-2176086-8 - TE Connectivity
Specs
Inductance Range 0.0090 microH
Inductance Tolerance 5 (+/- %)
DCR 0.0800 ohms
View Details
2 suppliers
Specs
Application RF Choke
View Details