Vishay Intertechnology, Inc. Fixed Inductors IHD1ER102L

Description
1mH Unshielded Wirewound Inductor 330mA 2.3Ohm Max Axial
Request a Quote Datasheet
Description
1mH Unshielded Wirewound Inductor 330mA 2.3Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD1ER102L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD1ER102L-ND
Fixed Inductors IHD1ER102L-ND
1mH Unshielded Wirewound Inductor 330mA 2.3Ohm Max Axial

1mH Unshielded Wirewound Inductor 330mA 2.3Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHD1ER102L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME2425-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3800 to ? microH
DCR 0.1270 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5727-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1858313 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Standards and Certifications RoHS
View Details