Vishay Intertechnology, Inc. Fixed Inductors IHD1ER101L

Description
100µH Unshielded Wirewound Inductor 1.1A 208mOhm Max Axial
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 1.1A 208mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD1ER101L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD1ER101L-ND
Fixed Inductors IHD1ER101L-ND
100µH Unshielded Wirewound Inductor 1.1A 208mOhm Max Axial

100µH Unshielded Wirewound Inductor 1.1A 208mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHD1ER101L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Smoothing Filter Chokes - C-1X - Triad Magnetics
Specs
Inductance Range 1.50E7 microH
Rated DC Current 20 milliamps
DCR 1000 ohms
View Details
4 suppliers
Surface Mount Inductors - 1349481 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 51 microH
View Details