Vishay Precision Group Fixed Inductors IHD1EB472L

Description
4.7mH Unshielded Wirewound Inductor 160mA 10.1Ohm Max Axial
Request a Quote Datasheet
Description
4.7mH Unshielded Wirewound Inductor 160mA 10.1Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD1EB472L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD1EB472L-ND
Fixed Inductors IHD1EB472L-ND
4.7mH Unshielded Wirewound Inductor 160mA 10.1Ohm Max Axial

4.7mH Unshielded Wirewound Inductor 160mA 10.1Ohm Max Axial

Buy Now Datasheet
Inductor, 4.7Mh, 160Ma, Axial Leaded; Product Range Vishay - 53K4768 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Mh, 160Ma, Axial Leaded; Product Range Vishay
53K4768
Inductor, 4.7Mh, 160Ma, Axial Leaded; Product Range Vishay 53K4768
INDUCTOR, 4.7MH, 160MA, AXIAL LEADED; Product Range:IHD Series; Inductance:4.7mH; DC Current Rating:160mA; DC Resistance Max:10.1ohm; Inductance Tolerance:± 15%; Case Dimensions:6.85mm x 17.78mm RoHS Compliant: Yes

INDUCTOR, 4.7MH, 160MA, AXIAL LEADED; Product Range:IHD Series; Inductance:4.7mH; DC Current Rating:160mA; DC Resistance Max:10.1ohm; Inductance Tolerance:± 15%; Case Dimensions:6.85mm x 17.78mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHD1EB472L-ND 53K4768
Product Name Fixed Inductors Inductor, 4.7Mh, 160Ma, Axial Leaded; Product Range Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DSO1-30-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - UT2024-010 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 450 to 100 microH
View Details
2 suppliers