Vishay Intertechnology, Inc. Fixed Inductors IHD1EB470L

Description
47µH Unshielded Wirewound Inductor 1.6A 104mOhm Max Axial
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 1.6A 104mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD1EB470L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD1EB470L-ND
Fixed Inductors IHD1EB470L-ND
47µH Unshielded Wirewound Inductor 1.6A 104mOhm Max Axial

47µH Unshielded Wirewound Inductor 1.6A 104mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHD1EB470L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1048416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 330 microH
Lead Style Radial; Radial
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details