Vishay Precision Group Fixed Inductors IHD1EB3R3L

Description
3.3µH Unshielded Wirewound Inductor 4A 16mOhm Max Axial
Request a Quote Datasheet
Description
3.3µH Unshielded Wirewound Inductor 4A 16mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1442-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1442-ND
Fixed Inductors 541-1442-ND
3.3µH Unshielded Wirewound Inductor 4A 16mOhm Max Axial

3.3µH Unshielded Wirewound Inductor 4A 16mOhm Max Axial

Buy Now Datasheet
Inductor, 3.3Uh, 4A, Axial Leaded; Product Range Vishay - 53K4757 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, 4A, Axial Leaded; Product Range Vishay
53K4757
Inductor, 3.3Uh, 4A, Axial Leaded; Product Range Vishay 53K4757
INDUCTOR, 3.3UH, 4A, AXIAL LEADED; Product Range:IHD Series; Inductance:3.3µH; DC Current Rating:4A; DC Resistance Max:0.016ohm; Inductance Tolerance:± 15%; Case Dimensions:6.85mm x 17.78mm RoHS Compliant: Yes

INDUCTOR, 3.3UH, 4A, AXIAL LEADED; Product Range:IHD Series; Inductance:3.3µH; DC Current Rating:4A; DC Resistance Max:0.016ohm; Inductance Tolerance:± 15%; Case Dimensions:6.85mm x 17.78mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1442-ND 53K4757
Product Name Fixed Inductors Inductor, 3.3Uh, 4A, Axial Leaded; Product Range Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - FIRCH-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Surface Mount Inductors - 1910368 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details