Vishay Intertechnology, Inc. Fixed Inductors IHD1EB332L

Description
3.3mH Unshielded Wirewound Inductor 200mA 6.56Ohm Max Axial
Request a Quote Datasheet
Description
3.3mH Unshielded Wirewound Inductor 200mA 6.56Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD1EB332L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD1EB332L-ND
Fixed Inductors IHD1EB332L-ND
3.3mH Unshielded Wirewound Inductor 200mA 6.56Ohm Max Axial

3.3mH Unshielded Wirewound Inductor 200mA 6.56Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHD1EB332L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

800uH 500mA 600V Inductor and Choke - 839-DS1-175-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 800 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Smoothing Filter Chokes - C-24X - Triad Magnetics
Specs
Inductance Range 1.00E6 microH
Rated DC Current 240 milliamps
DCR 50 ohms
View Details
4 suppliers
Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers