Vishay Precision Group Fixed Inductors IHD1EB2R2L

Description
2.2µH Unshielded Wirewound Inductor 4.4A 13mOhm Max Axial
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 4.4A 13mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1440-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1440-ND
Fixed Inductors 541-1440-ND
2.2µH Unshielded Wirewound Inductor 4.4A 13mOhm Max Axial

2.2µH Unshielded Wirewound Inductor 4.4A 13mOhm Max Axial

Buy Now Datasheet
Inductor, 2.2Uh, 4.4A, Axial Leaded; Product Range Vishay - 53K4749 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 4.4A, Axial Leaded; Product Range Vishay
53K4749
Inductor, 2.2Uh, 4.4A, Axial Leaded; Product Range Vishay 53K4749
INDUCTOR, 2.2UH, 4.4A, AXIAL LEADED; Product Range:IHD Series; Inductance:2.2µH; DC Current Rating:4.4A; DC Resistance Max:0.013ohm; Inductance Tolerance:± 15%; Case Dimensions:6.85mm x 17.78mm RoHS Compliant: Yes

INDUCTOR, 2.2UH, 4.4A, AXIAL LEADED; Product Range:IHD Series; Inductance:2.2µH; DC Current Rating:4.4A; DC Resistance Max:0.013ohm; Inductance Tolerance:± 15%; Case Dimensions:6.85mm x 17.78mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1440-ND 53K4749
Product Name Fixed Inductors Inductor, 2.2Uh, 4.4A, Axial Leaded; Product Range Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 839-DFKH-31-0006 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Smoothing Filter Chokes - C-1X - Triad Magnetics
Specs
Inductance Range 1.50E7 microH
Rated DC Current 20 milliamps
DCR 1000 ohms
View Details
4 suppliers
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details