Vishay Intertechnology, Inc. Fixed Inductors IHD1EB222L

Description
2.2mH Unshielded Wirewound Inductor 240mA 4.4Ohm Max Axial
Request a Quote Datasheet
Description
2.2mH Unshielded Wirewound Inductor 240mA 4.4Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD1EB222L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD1EB222L-ND
Fixed Inductors IHD1EB222L-ND
2.2mH Unshielded Wirewound Inductor 240mA 4.4Ohm Max Axial

2.2mH Unshielded Wirewound Inductor 240mA 4.4Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHD1EB222L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Choke, open version, without socket - DSO - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Inductance Range 10 to 1000 microH
Inductance Tolerance 15 (+/- %)
View Details
High Current Rod Core Inductor - FIRCH-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.05 microH
DCR 0.0073 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R68-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers