Vishay Intertechnology, Inc. Fixed Inductors IHD1EB1R5L

Description
1.5µH Unshielded Wirewound Inductor 4.8A 11mOhm Max Axial
Request a Quote Datasheet
Description
1.5µH Unshielded Wirewound Inductor 4.8A 11mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD1EB1R5L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD1EB1R5L-ND
Fixed Inductors IHD1EB1R5L-ND
1.5µH Unshielded Wirewound Inductor 4.8A 11mOhm Max Axial

1.5µH Unshielded Wirewound Inductor 4.8A 11mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHD1EB1R5L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-J102SAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Automotive 0.02uH 250MHz 0.42A Inductor and Choke - 71-0402CS-20NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0200 microH
Inductance Tolerance 5 (+/- %)
View Details
Leaded Inductors - 1910425P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.2500 ohms
Rated DC Current 1000 milliamps
Lead Style Axial
View Details