Vishay Precision Group Fixed Inductors IHD1EB183L

Description
18mH Unshielded Wirewound Inductor 80mA 40Ohm Max Axial
Request a Quote Datasheet
Description
18mH Unshielded Wirewound Inductor 80mA 40Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1433-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1433-ND
Fixed Inductors 541-1433-ND
18mH Unshielded Wirewound Inductor 80mA 40Ohm Max Axial

18mH Unshielded Wirewound Inductor 80mA 40Ohm Max Axial

Buy Now Datasheet
Inductor, 18Mh, 80Ma, Axial Leaded; Product Range Vishay - 53K4748 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 18Mh, 80Ma, Axial Leaded; Product Range Vishay
53K4748
Inductor, 18Mh, 80Ma, Axial Leaded; Product Range Vishay 53K4748
INDUCTOR, 18MH, 80MA, AXIAL LEADED; Product Range:IHD Series; Inductance:18mH; DC Current Rating:80mA; DC Resistance Max:40ohm; Inductance Tolerance:± 15%; Case Dimensions:6.85mm x 17.78mm RoHS Compliant: Yes

INDUCTOR, 18MH, 80MA, AXIAL LEADED; Product Range:IHD Series; Inductance:18mH; DC Current Rating:80mA; DC Resistance Max:40ohm; Inductance Tolerance:± 15%; Case Dimensions:6.85mm x 17.78mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1433-ND 53K4748
Product Name Fixed Inductors Inductor, 18Mh, 80Ma, Axial Leaded; Product Range Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J225JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1910784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4700 microH
Q Factor 35
View Details
Common Mode Chokes - 486-3-108-431-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details