Vishay Intertechnology, Inc. Fixed Inductors IHD1EB182L

Description
1.8mH Unshielded Wirewound Inductor 250mA 4Ohm Max Axial
Request a Quote Datasheet
Description
1.8mH Unshielded Wirewound Inductor 250mA 4Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD1EB182L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD1EB182L-ND
Fixed Inductors IHD1EB182L-ND
1.8mH Unshielded Wirewound Inductor 250mA 4Ohm Max Axial

1.8mH Unshielded Wirewound Inductor 250mA 4Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHD1EB182L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-1624110-2 - TE Connectivity
Specs
Standards and Certifications RoHS
View Details
3 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details