Vishay Precision Group Fixed Inductors IHD1EB100L

Description
10µH Unshielded Wirewound Inductor 2.8A 33mOhm Max Axial
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 2.8A 33mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1429-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1429-ND
Fixed Inductors 541-1429-ND
10µH Unshielded Wirewound Inductor 2.8A 33mOhm Max Axial

10µH Unshielded Wirewound Inductor 2.8A 33mOhm Max Axial

Buy Now Datasheet
Inductor, 10Uh, 2.8A, Axial Leaded; Product Range Vishay - 53K4733 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 2.8A, Axial Leaded; Product Range Vishay
53K4733
Inductor, 10Uh, 2.8A, Axial Leaded; Product Range Vishay 53K4733
INDUCTOR, 10UH, 2.8A, AXIAL LEADED; Product Range:IHD Series; Inductance:10µH; DC Current Rating:2.8A; DC Resistance Max:0.033ohm; Inductance Tolerance:± 15%; Case Dimensions:6.85mm x 17.78mm RoHS Compliant: Yes

INDUCTOR, 10UH, 2.8A, AXIAL LEADED; Product Range:IHD Series; Inductance:10µH; DC Current Rating:2.8A; DC Resistance Max:0.033ohm; Inductance Tolerance:± 15%; Case Dimensions:6.85mm x 17.78mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1429-ND 53K4733
Product Name Fixed Inductors Inductor, 10Uh, 2.8A, Axial Leaded; Product Range Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-143-900-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0630-R47MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2130 ohms
View Details
2 suppliers