Vishay Precision Group Fixed Inductors IHD1BH682L

Description
6.8mH Unshielded Wirewound Inductor 130mA 15Ohm Max Axial
Request a Quote Datasheet
Description
6.8mH Unshielded Wirewound Inductor 130mA 15Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD1BH682L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD1BH682L-ND
Fixed Inductors IHD1BH682L-ND
6.8mH Unshielded Wirewound Inductor 130mA 15Ohm Max Axial

6.8mH Unshielded Wirewound Inductor 130mA 15Ohm Max Axial

Buy Now Datasheet
Inductor, 6.8Mh, 130Ma, Axial Leaded; Product Range Vishay - 01H0618 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Mh, 130Ma, Axial Leaded; Product Range Vishay
01H0618
Inductor, 6.8Mh, 130Ma, Axial Leaded; Product Range Vishay 01H0618
INDUCTOR, 6.8MH, 130MA, AXIAL LEADED; Product Range:IHD Series; Inductance:6.8mH; DC Current Rating:130mA; DC Resistance Max:15ohm; Inductance Tolerance:± 15%; Case Dimensions:6.85mm x 17.78mm RoHS Compliant: No

INDUCTOR, 6.8MH, 130MA, AXIAL LEADED; Product Range:IHD Series; Inductance:6.8mH; DC Current Rating:130mA; DC Resistance Max:15ohm; Inductance Tolerance:± 15%; Case Dimensions:6.85mm x 17.78mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHD1BH682L-ND 01H0618
Product Name Fixed Inductors Inductor, 6.8Mh, 130Ma, Axial Leaded; Product Range Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402AF-561XJLW - 971336-0402AF-561XJLW - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.2100 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-5686-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details