Vishay Intertechnology, Inc. Fixed Inductors IHD1BH471L

Description
470µH Unshielded Wirewound Inductor 490mA 1.03Ohm Max Axial
Request a Quote Datasheet
Description
470µH Unshielded Wirewound Inductor 490mA 1.03Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD1BH471L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD1BH471L-ND
Fixed Inductors IHD1BH471L-ND
470µH Unshielded Wirewound Inductor 490mA 1.03Ohm Max Axial

470µH Unshielded Wirewound Inductor 490mA 1.03Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHD1BH471L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Chokes - 1879855-5 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.3500 ohms
Impedance 220 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details