Vishay Intertechnology, Inc. Fixed Inductors IHD1BH151L

Description
150µH Unshielded Wirewound Inductor 870mA 330mOhm Max Axial
Request a Quote Datasheet
Description
150µH Unshielded Wirewound Inductor 870mA 330mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD1BH151L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD1BH151L-ND
Fixed Inductors IHD1BH151L-ND
150µH Unshielded Wirewound Inductor 870mA 330mOhm Max Axial

150µH Unshielded Wirewound Inductor 870mA 330mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHD1BH151L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2334JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1620268 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
View Details
Common Mode Chokes - 486-DKFP-A21A-D64M-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details