Vishay Intertechnology, Inc. Fixed Inductors IHD1BH123L

Description
12mH Unshielded Wirewound Inductor 100mA 26Ohm Max Axial
Request a Quote Datasheet
Description
12mH Unshielded Wirewound Inductor 100mA 26Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD1BH123L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD1BH123L-ND
Fixed Inductors IHD1BH123L-ND
12mH Unshielded Wirewound Inductor 100mA 26Ohm Max Axial

12mH Unshielded Wirewound Inductor 100mA 26Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHD1BH123L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1621449 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 25
View Details
Common Mode Chokes - 486-DKIH-3358-32D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ1008TER27K - 1067839-KQ1008TER27K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.2700 microH
Rated DC Current 690 milliamps
View Details