Vishay Intertechnology, Inc. Fixed Inductors IHD1BH102L

Description
1mH Unshielded Wirewound Inductor 330mA 2.3Ohm Max Axial
Request a Quote Datasheet
Description
1mH Unshielded Wirewound Inductor 330mA 2.3Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD1BH102L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD1BH102L-ND
Fixed Inductors IHD1BH102L-ND
1mH Unshielded Wirewound Inductor 330mA 2.3Ohm Max Axial

1mH Unshielded Wirewound Inductor 330mA 2.3Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHD1BH102L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Adjustable Inductors - 1956-JLC07E130TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 121
View Details