Vishay Intertechnology, Inc. Fixed Inductors IHD1BH100L

Description
10µH Unshielded Wirewound Inductor 2.8A 33mOhm Max Axial
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 2.8A 33mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD1BH100L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD1BH100L-ND
Fixed Inductors IHD1BH100L-ND
10µH Unshielded Wirewound Inductor 2.8A 33mOhm Max Axial

10µH Unshielded Wirewound Inductor 2.8A 33mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHD1BH100L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-101R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0500 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-D22D-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1730224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 220 microH
Lead Style Radial; Radial
View Details