The Win Source part number 1339806-IHCM2321AAEG
Line Common Mode Choke DCR
Win Source Part Number: 1339806-IHCM2321AAEG
Category: Filters - Common Mode Chokes
Series: *
Package: Tray
Standard Package: 40
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Vishay Dale
Common Mode Choke Coil Product overview: IHCM2321AAEG900N10 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-IHCM2321AAEG900N
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-IHCM2321AAEG900N10-ND | 1339806-IHCM2321AAEG900N10 | 839-IHCM2321AAEG900N10 |
| Product Name | Common Mode Chokes | Filters - Common Mode Chokes | Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | ||
| Application | Common Mode Choke; RF Choke | RF Choke |