The Vishay IHCL-4040DZ-5A is a low-profile, high-current coupled inductor with an inductance value of 2.7 µH and a tolerance of ±20%. It is designed to handle a maximum DC current of 8.5 A, with a saturation current of 11 A. The inductor features a shielded construction, allowing it to operate effectively in high-temperature environments, with an operating temperature range of -55 °C to +155 °C. This component is optimized for applications such as SEPIC converters and DC/DC converters, and it exhibits low DC resistance, making it suitable for high transient current spikes without saturation. The inductor is AEC-Q200 qualified, indicating its reliability for automotive applications. The maximum recommended operating voltage is 50 V, and it is RoHS compliant. Engineers considering this inductor should note its compact dimensions of 10.67 mm x 10.16 mm x 4 mm, which may be advantageous for space-constrained designs.
Shielded 2 Coil Inductor Array Inductance - Connected in Series Inductance - Connected in Parallel DC Resistance (DCR) - Parallel Nonstandard
INDUCTOR, 2.7UH, 20%, 8.5A, COUPLED; Product Range:IHCL-4040DZ-5A
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-1908-2-ND | 68X2842 |
| Product Name | Arrays, Signal Transformers | Inductor, 2.7Uh, 20%, 8.5A, Coupled; Product Range Vishay |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | |
| Mounting Option | Surface Mount Technology | |
| Inductance Tolerance | 20 (+/- %) | |
| Packing Method | Tape Reel |