Vishay Precision Group Arrays, Signal Transformers IHCL4040DZER2R2M5A

Description
Shielded 2 Coil Inductor Array Inductance - Connected in Series Inductance - Connected in Parallel DC Resistance (DCR) - Parallel Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array Inductance - Connected in Series Inductance - Connected in Parallel DC Resistance (DCR) - Parallel Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - 541-IHCL4040DZER2R2M5ACT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
541-IHCL4040DZER2R2M5ACT-ND
Arrays, Signal Transformers 541-IHCL4040DZER2R2M5ACT-ND
Shielded 2 Coil Inductor Array Inductance - Connected in Series Inductance - Connected in Parallel DC Resistance (DCR) - Parallel Nonstandard

Shielded 2 Coil Inductor Array Inductance - Connected in Series Inductance - Connected in Parallel DC Resistance (DCR) - Parallel Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 541-IHCL4040DZER2R2M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
541-IHCL4040DZER2R2M5ADKR-ND
Arrays, Signal Transformers 541-IHCL4040DZER2R2M5ADKR-ND
Shielded 2 Coil Inductor Array Inductance - Connected in Series Inductance - Connected in Parallel DC Resistance (DCR) - Parallel Nonstandard

Shielded 2 Coil Inductor Array Inductance - Connected in Series Inductance - Connected in Parallel DC Resistance (DCR) - Parallel Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 541-IHCL4040DZER2R2M5ATR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
541-IHCL4040DZER2R2M5ATR-ND
Arrays, Signal Transformers 541-IHCL4040DZER2R2M5ATR-ND
Shielded 2 Coil Inductor Array Inductance - Connected in Series Inductance - Connected in Parallel DC Resistance (DCR) - Parallel Nonstandard

Shielded 2 Coil Inductor Array Inductance - Connected in Series Inductance - Connected in Parallel DC Resistance (DCR) - Parallel Nonstandard

Buy Now Datasheet
SMD 2.2uH 9.5A Inductor and Choke - 71-IHCL4040DZER2R2M5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2uH 9.5A Inductor and Choke
71-IHCL4040DZER2R2M5A
SMD 2.2uH 9.5A Inductor and Choke 71-IHCL4040DZER2R2M5A
SMD Shielded Power Inductor 2.2uH 20% 9.5A 4040 Product overview: IHCL4040DZER2R2M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 9.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 9.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHCL4040DZER2R2M5 A can be used for catalog matching and distributor lookup.

SMD Shielded Power Inductor 2.2uH 20% 9.5A 4040 Product overview: IHCL4040DZER2R2M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 9.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 9.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHCL4040DZER2R2M5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 2.2Uh, 20%, 9A, Coupled; Product Range Vishay - 68X2841 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 20%, 9A, Coupled; Product Range Vishay
68X2841
Inductor, 2.2Uh, 20%, 9A, Coupled; Product Range Vishay 68X2841
INDUCTOR, 2.2UH, 20%, 9A, COUPLED; Product Range:IHCL-4040DZ-5A Series; Inductance, Parallel:2.2µH; RMS Current - Parallel:9A; Saturation Current - Parallel:14A; Coupled Inductor Case:10.67mm x 10.16mm x 4mm; DC Resistance Max - RoHS Compliant: Yes

INDUCTOR, 2.2UH, 20%, 9A, COUPLED; Product Range:IHCL-4040DZ-5A Series; Inductance, Parallel:2.2µH; RMS Current - Parallel:9A; Saturation Current - Parallel:14A; Coupled Inductor Case:10.67mm x 10.16mm x 4mm; DC Resistance Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHCL4040DZER2R2M5ACT-ND 71-IHCL4040DZER2R2M5A 68X2841
Product Name Arrays, Signal Transformers SMD 2.2uH 9.5A Inductor and Choke Inductor, 2.2Uh, 20%, 9A, Coupled; Product Range Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Packing Method Tape Reel
Molded / Shielded Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2183JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Chokes - 2-1624116-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 40 ohms
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - DSH-31-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details