Vishay Precision Group Arrays, Signal Transformers IHCL4040DZER220M5A

Description
Shielded 2 Coil Inductor Array Inductance - Connected in Series Inductance - Connected in Parallel DC Resistance (DCR) - Parallel Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array Inductance - Connected in Series Inductance - Connected in Parallel DC Resistance (DCR) - Parallel Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - 541-1912-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
541-1912-6-ND
Arrays, Signal Transformers 541-1912-6-ND
Shielded 2 Coil Inductor Array Inductance - Connected in Series Inductance - Connected in Parallel DC Resistance (DCR) - Parallel Nonstandard

Shielded 2 Coil Inductor Array Inductance - Connected in Series Inductance - Connected in Parallel DC Resistance (DCR) - Parallel Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 541-1912-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
541-1912-2-ND
Arrays, Signal Transformers 541-1912-2-ND
Shielded 2 Coil Inductor Array Inductance - Connected in Series Inductance - Connected in Parallel DC Resistance (DCR) - Parallel Nonstandard

Shielded 2 Coil Inductor Array Inductance - Connected in Series Inductance - Connected in Parallel DC Resistance (DCR) - Parallel Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 541-1912-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
541-1912-1-ND
Arrays, Signal Transformers 541-1912-1-ND
Shielded 2 Coil Inductor Array Inductance - Connected in Series Inductance - Connected in Parallel DC Resistance (DCR) - Parallel Nonstandard

Shielded 2 Coil Inductor Array Inductance - Connected in Series Inductance - Connected in Parallel DC Resistance (DCR) - Parallel Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, Shielded, 22Uh, 20%; Product Range Vishay - 05Y0278 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 22Uh, 20%; Product Range Vishay
05Y0278
Inductor, Aec-Q200, Shielded, 22Uh, 20%; Product Range Vishay 05Y0278
INDUCTOR, AEC-Q200, SHIELDED, 22UH, 20%; Product Range:IHCL-4040DZ-5A Series; Inductance, Parallel:22µH; RMS Current, Parallel:5A; Saturation Current, Parallel:2.5A; DC Resistance Max, Parallel:0.1896ohm; Product Length:10.67mm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 22UH, 20%; Product Range:IHCL-4040DZ-5A Series; Inductance, Parallel:22µH; RMS Current, Parallel:5A; Saturation Current, Parallel:2.5A; DC Resistance Max, Parallel:0.1896ohm; Product Length:10.67mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1912-6-ND 05Y0278
Product Name Arrays, Signal Transformers Inductor, Aec-Q200, Shielded, 22Uh, 20%; Product Range Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Inductance Tolerance 20 (+/- %)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 2176075-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 9.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers