Vishay Intertechnology, Inc. Arrays, Signal Transformers IHCL4040DZER100M5A

Description
Shielded 2 Coil Inductor Array Inductance - Connected in Series Inductance - Connected in Parallel DC Resistance (DCR) - Parallel Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array Inductance - Connected in Series Inductance - Connected in Parallel DC Resistance (DCR) - Parallel Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - 541-1910-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
541-1910-6-ND
Arrays, Signal Transformers 541-1910-6-ND
Shielded 2 Coil Inductor Array Inductance - Connected in Series Inductance - Connected in Parallel DC Resistance (DCR) - Parallel Nonstandard

Shielded 2 Coil Inductor Array Inductance - Connected in Series Inductance - Connected in Parallel DC Resistance (DCR) - Parallel Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 541-1910-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
541-1910-2-ND
Arrays, Signal Transformers 541-1910-2-ND
Shielded 2 Coil Inductor Array Inductance - Connected in Series Inductance - Connected in Parallel DC Resistance (DCR) - Parallel Nonstandard

Shielded 2 Coil Inductor Array Inductance - Connected in Series Inductance - Connected in Parallel DC Resistance (DCR) - Parallel Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 541-1910-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
541-1910-1-ND
Arrays, Signal Transformers 541-1910-1-ND
Shielded 2 Coil Inductor Array Inductance - Connected in Series Inductance - Connected in Parallel DC Resistance (DCR) - Parallel Nonstandard

Shielded 2 Coil Inductor Array Inductance - Connected in Series Inductance - Connected in Parallel DC Resistance (DCR) - Parallel Nonstandard

Buy Now Datasheet
Inductor, 10Uh, 20%, 4.2A, Coupled; Product Range Vishay - 68X2839 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 20%, 4.2A, Coupled; Product Range Vishay
68X2839
Inductor, 10Uh, 20%, 4.2A, Coupled; Product Range Vishay 68X2839
INDUCTOR, 10UH, 20%, 4.2A, COUPLED; Product Range:IHCL-4040DZ-5A Series; Inductance, Parallel:10µH; RMS Current - Parallel:4.2A; Saturation Current - Parallel:9A; Coupled Inductor Case:10.67mm x 10.16mm x 4mm; DC Resistance Max - RoHS Compliant: Yes

INDUCTOR, 10UH, 20%, 4.2A, COUPLED; Product Range:IHCL-4040DZ-5A Series; Inductance, Parallel:10µH; RMS Current - Parallel:4.2A; Saturation Current - Parallel:9A; Coupled Inductor Case:10.67mm x 10.16mm x 4mm; DC Resistance Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1910-6-ND 68X2839
Product Name Arrays, Signal Transformers Inductor, 10Uh, 20%, 4.2A, Coupled; Product Range Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Inductance Tolerance 20 (+/- %)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
E - Core Common Mode Inductor - CME2425-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 9800 to ? microH
DCR 0.3190 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J472SAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details