Vishay Precision Group Fixed Inductors IHB2EB102K

Description
1mH Unshielded Wirewound Inductor 1.1A 818mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
1mH Unshielded Wirewound Inductor 1.1A 818mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHB2EB102K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHB2EB102K-ND
Fixed Inductors IHB2EB102K-ND
1mH Unshielded Wirewound Inductor 1.1A 818mOhm Max Radial, Vertical Cylinder

1mH Unshielded Wirewound Inductor 1.1A 818mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 1Mh, Radial Leaded; Product Range Vishay - 53K4698 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Mh, Radial Leaded; Product Range Vishay
53K4698
Inductor, 1Mh, Radial Leaded; Product Range Vishay 53K4698
INDUCTOR, 1MH, RADIAL LEADED; Product Range:IHB Series; Inductance:1mH; Inductor Construction:Unshiel ded; RMS Current (Irms):1A; Saturation Current (Isat):-; DC Resistance Max:0.818ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 1MH, RADIAL LEADED; Product Range:IHB Series; Inductance:1mH; Inductor Construction:Unshielded; RMS Current (Irms):1A; Saturation Current (Isat):-; DC Resistance Max:0.818ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHB2EB102K-ND 53K4698
Product Name Fixed Inductors Inductor, 1Mh, Radial Leaded; Product Range Vishay
Operating Temperature -55 to 130 C (-67 to 266 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1910346 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details