Vishay Precision Group Fixed Inductors IHA202EB

Description
50µH Unshielded Wirewound Inductor 3.1A 85mOhm Max Axial
Request a Quote Datasheet
Description
50µH Unshielded Wirewound Inductor 3.1A 85mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHA202EB-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHA202EB-ND
Fixed Inductors IHA202EB-ND
50µH Unshielded Wirewound Inductor 3.1A 85mOhm Max Axial

50µH Unshielded Wirewound Inductor 3.1A 85mOhm Max Axial

Buy Now Datasheet
Inductor, Filter;High Current;Ind 50uH;Tol +/-10%;Cur 3.1A;Axial;DCR 0.085 Ohms - 70201876 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inductor, Filter;High Current;Ind 50uH;Tol +/-10%;Cur 3.1A;Axial;DCR 0.085 Ohms
70201876
Inductor, Filter;High Current;Ind 50uH;Tol +/-10%;Cur 3.1A;Axial;DCR 0.085 Ohms 70201876
Environmental Specifications. Inductance: Measured at 1 V with no DC current. Current Rating: Maximum continuous operating current (DC or RMS) based on 50°C temperature rise. Dielectric Rating: 2500 VRMS, 60 Hz, applied for one minute between winding and outer circumference to within 0.250" (6.35 mm) of the insulation sleeve edge. Operating Temperature: –55°C to +125°C (no load). –55°C to +75°C (at full rated current). Tolerance: 10%. Mechanical Specifications. Winding: Layered solenoid type. Wire: Solid soft copper. Terminals: Tinned copper leads. Encapsulant: Polyolefin tubing. Core Material: Ferrite. Printed Circuit Mounting Pre-Tinned Leads Low Cost Construction Protected By Polyolefin Tubing — Flame Retardant UL Type VW-1 Per MIL-I-23053/5, Class 3 Requirements

Environmental Specifications. Inductance: Measured at 1 V with no DC current. Current Rating: Maximum continuous operating current (DC or RMS) based on 50°C temperature rise. Dielectric Rating: 2500 VRMS, 60 Hz, applied for one minute between winding and outer circumference to within 0.250" (6.35 mm) of the insulation sleeve edge. Operating Temperature: –55°C to +125°C (no load). –55°C to +75°C (at full rated current). Tolerance: 10%.
Mechanical Specifications. Winding: Layered solenoid type. Wire: Solid soft copper. Terminals: Tinned copper leads. Encapsulant: Polyolefin tubing. Core Material: Ferrite.

  • Printed Circuit Mounting
  • Pre-Tinned Leads
  • Low Cost Construction
  • Protected By Polyolefin Tubing — Flame Retardant UL Type VW-1 Per MIL-I-23053/5, Class 3 Requirements
Supplier's Site
High Current Inductor 50Uh 3.1A 10%; Product Range Vishay - 53K4691 - Newark, An Avnet Company
Chicago, IL, United States
High Current Inductor 50Uh 3.1A 10%; Product Range Vishay
53K4691
High Current Inductor 50Uh 3.1A 10%; Product Range Vishay 53K4691
HIGH CURRENT INDUCTOR 50UH 3.1A 10%; Product Range:IHA Series; Inductance:50µH; DC Current Rating:3.1A; DC Resistance Max:0.085ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:-; Case Dimensions:12.7mm x 20.32mm RoHS Compliant: Yes

HIGH CURRENT INDUCTOR 50UH 3.1A 10%; Product Range:IHA Series; Inductance:50µH; DC Current Rating:3.1A; DC Resistance Max:0.085ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:-; Case Dimensions:12.7mm x 20.32mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHA202EB-ND 70201876 53K4691
Product Name Fixed Inductors Inductor, Filter;High Current;Ind 50uH;Tol +/-10%;Cur 3.1A;Axial;DCR 0.085 Ohms High Current Inductor 50Uh 3.1A 10%; Product Range Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1059200-DFK-25-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.2500 ohms
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.3040 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers