Vishay Precision Group Fixed Inductors IHA105EB

Description
1mH Unshielded Wirewound Inductor 1.4A 600mOhm Max Axial
Request a Quote Datasheet
Description
1mH Unshielded Wirewound Inductor 1.4A 600mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-2553-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2553-ND
Fixed Inductors 541-2553-ND
1mH Unshielded Wirewound Inductor 1.4A 600mOhm Max Axial

1mH Unshielded Wirewound Inductor 1.4A 600mOhm Max Axial

Buy Now Datasheet
High Current Inductor, 1Mh 1.4A 10%; Product Range Vishay - 53K4690 - Newark, An Avnet Company
Chicago, IL, United States
High Current Inductor, 1Mh 1.4A 10%; Product Range Vishay
53K4690
High Current Inductor, 1Mh 1.4A 10%; Product Range Vishay 53K4690
HIGH CURRENT INDUCTOR, 1MH 1.4A 10%; Product Range:IHA Series; Inductance:1mH; DC Current Rating:1.4A; DC Resistance Max:0.6ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:-; Case Dimensions:13.97mm x 29.85mm RoHS Compliant: Yes

HIGH CURRENT INDUCTOR, 1MH 1.4A 10%; Product Range:IHA Series; Inductance:1mH; DC Current Rating:1.4A; DC Resistance Max:0.6ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:-; Case Dimensions:13.97mm x 29.85mm RoHS Compliant: Yes

Supplier's Site
Inductor, Axial, 10%, 1000 - 70201118 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inductor, Axial, 10%, 1000
70201118
Inductor, Axial, 10%, 1000 70201118
Environmental Specifications. Inductance: Measured at 1 V with no DC current. Current Rating: Maximum continuous operating current (DC or RMS) based on 50°C temperature rise. Dielectric Rating: 2500 VRMS, 60 Hz, applied for one minute between winding and outer circumference to within 0.250" (6.35 mm) of the insulation sleeve edge. Operating Temperature: –55°C to +125°C (no load). –55°C to +75°C (at full rated current). Tolerance: 10%. Mechanical Specifications. Winding: Layered solenoid type. Wire: Solid soft copper. Terminals: Tinned copper leads. Encapsulant: Polyolefin tubing. Core Material: Ferrite. Printed Circuit Mounting Pre-Tinned Leads Low Cost Construction Protected By Polyolefin Tubing — Flame Retardant UL Type VW-1 Per MIL-I-23053/5, Class 3 Requirements

Environmental Specifications. Inductance: Measured at 1 V with no DC current. Current Rating: Maximum continuous operating current (DC or RMS) based on 50°C temperature rise. Dielectric Rating: 2500 VRMS, 60 Hz, applied for one minute between winding and outer circumference to within 0.250" (6.35 mm) of the insulation sleeve edge. Operating Temperature: –55°C to +125°C (no load). –55°C to +75°C (at full rated current). Tolerance: 10%.
Mechanical Specifications. Winding: Layered solenoid type. Wire: Solid soft copper. Terminals: Tinned copper leads. Encapsulant: Polyolefin tubing. Core Material: Ferrite.

  • Printed Circuit Mounting
  • Pre-Tinned Leads
  • Low Cost Construction
  • Protected By Polyolefin Tubing — Flame Retardant UL Type VW-1 Per MIL-I-23053/5, Class 3 Requirements
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-2553-ND 53K4690 70201118
Product Name Fixed Inductors High Current Inductor, 1Mh 1.4A 10%; Product Range Vishay Inductor, Axial, 10%, 1000
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J153JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1620268 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
View Details
SMD 250MHz 740mA Inductor and Choke - 71-0402CS-1N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0012 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers