Vishay Intertechnology, Inc. Fixed Inductors IH15EB100K

Description
10µH Unshielded Wirewound Inductor 20A 10mOhm Max Radial, Horizontal Cylinder
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 20A 10mOhm Max Radial, Horizontal Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IH15EB100K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IH15EB100K-ND
Fixed Inductors IH15EB100K-ND
10µH Unshielded Wirewound Inductor 20A 10mOhm Max Radial, Horizontal Cylinder

10µH Unshielded Wirewound Inductor 20A 10mOhm Max Radial, Horizontal Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IH15EB100K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176641-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 15 microH
View Details
Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0.27uH 1.32KOhm 7.9MHz Inductor and Choke - 71-0402AF-271XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.2700 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details