Vishay Intertechnology, Inc. Fixed Inductors IH10EB100K

Description
10µH Unshielded Wirewound Inductor 16A 12mOhm Max Radial, Horizontal Cylinder
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 16A 12mOhm Max Radial, Horizontal Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IH10EB100K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IH10EB100K-ND
Fixed Inductors IH10EB100K-ND
10µH Unshielded Wirewound Inductor 16A 12mOhm Max Radial, Horizontal Cylinder

10µH Unshielded Wirewound Inductor 16A 12mOhm Max Radial, Horizontal Cylinder

Buy Now Datasheet
IND FILTR 10UH 10% 1KHZ FERRITE 10¦H 16A 19A - Ferrite Core ¦10% Unshielded 12 mOhm Max - - EMI Filter Ferrite Radial - IH10EB100K - ASAP Semiconductor LLC
Anaheim, CA, United States
IND FILTR 10UH 10% 1KHZ FERRITE 10¦H 16A 19A - Ferrite Core ¦10% Unshielded 12 mOhm Max - - EMI Filter Ferrite Radial
IH10EB100K
IND FILTR 10UH 10% 1KHZ FERRITE 10¦H 16A 19A - Ferrite Core ¦10% Unshielded 12 mOhm Max - - EMI Filter Ferrite Radial IH10EB100K
IND FILTR 10UH 10% 1KHZ FERRITE 10¦H 16A 19A - Ferrite Core ¦10% Unshielded 12 mOhm Max - - EMI Filter Ferrite Radial Through Hole Bulk

IND FILTR 10UH 10% 1KHZ FERRITE 10¦H 16A 19A - Ferrite Core ¦10% Unshielded 12 mOhm Max - - EMI Filter Ferrite Radial Through Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IH10EB100K-ND IH10EB100K
Product Name Fixed Inductors IND FILTR 10UH 10% 1KHZ FERRITE 10¦H 16A 19A - Ferrite Core ¦10% Unshielded 12 mOhm Max - - EMI Filter Ferrite Radial
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX1005 - 102K Series SMD Power Shielded Inductors - AX1005-102K - Triad Magnetics
Specs
Technology Standard
DCR 0.0032 ohms
Rated DC Current 220 milliamps
View Details
2 suppliers
RF Coil Inductor - JLC04E065TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0080 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers