Vishay Precision Group Fixed Inductors IH10BQ101K

Description
100µH Unshielded Wirewound Inductor 10A 30mOhm Max Radial, Horizontal Cylinder
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 10A 30mOhm Max Radial, Horizontal Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-2550-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2550-ND
Fixed Inductors 541-2550-ND
100µH Unshielded Wirewound Inductor 10A 30mOhm Max Radial, Horizontal Cylinder

100µH Unshielded Wirewound Inductor 10A 30mOhm Max Radial, Horizontal Cylinder

Buy Now Datasheet
Inductor, 100Uh, 7A, Radial Leaded; Product Range Vishay - 45C2825 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 7A, Radial Leaded; Product Range Vishay
45C2825
Inductor, 100Uh, 7A, Radial Leaded; Product Range Vishay 45C2825
INDUCTOR, 100UH, 7A, RADIAL LEADED; Product Range:IH Series; Inductance:100µH; Inductor Construction:Unshiel ded; RMS Current (Irms):10A; Saturation Current (Isat):7A; DC Resistance Max:0.03ohm; Inductance Tolerance:± 10% RoHS Compliant: No

INDUCTOR, 100UH, 7A, RADIAL LEADED; Product Range:IH Series; Inductance:100µH; Inductor Construction:Unshielded; RMS Current (Irms):10A; Saturation Current (Isat):7A; DC Resistance Max:0.03ohm; Inductance Tolerance:± 10% RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-2550-ND 45C2825
Product Name Fixed Inductors Inductor, 100Uh, 7A, Radial Leaded; Product Range Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2475JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1730225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 33 microH
Lead Style Radial; Radial
View Details
200uH 4A 55mOhm Inductor and Choke - 839-DSO1-40-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers