Vishay Intertechnology, Inc. Fixed Inductors IH03EB101K

Description
100µH Unshielded Wirewound Inductor 5.2A 65mOhm Max Radial, Horizontal Cylinder
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 5.2A 65mOhm Max Radial, Horizontal Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IH03EB101K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IH03EB101K-ND
Fixed Inductors IH03EB101K-ND
100µH Unshielded Wirewound Inductor 5.2A 65mOhm Max Radial, Horizontal Cylinder

100µH Unshielded Wirewound Inductor 5.2A 65mOhm Max Radial, Horizontal Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IH03EB101K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0051 ohms
View Details
2 suppliers
Leaded Inductors - 1910560P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.1 ohms
Rated DC Current 450 milliamps
Lead Style Axial
View Details