Vishay Intertechnology, Inc. Fixed Inductors IH03BQ5R0K

Description
5µH Unshielded Wirewound Inductor 10A 15mOhm Max Radial, Horizontal Cylinder
Request a Quote Datasheet
Description
5µH Unshielded Wirewound Inductor 10A 15mOhm Max Radial, Horizontal Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IH03BQ5R0K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IH03BQ5R0K-ND
Fixed Inductors IH03BQ5R0K-ND
5µH Unshielded Wirewound Inductor 10A 15mOhm Max Radial, Horizontal Cylinder

5µH Unshielded Wirewound Inductor 10A 15mOhm Max Radial, Horizontal Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IH03BQ5R0K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2224JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1678508 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 65
View Details
Linear/Saturating Choke - DLFL - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Rated DC Current 5000 to 45000 milliamps
View Details