Vishay Intertechnology, Inc. Fixed Inductors IH03BQ101K

Description
100µH Unshielded Wirewound Inductor 5.2A 65mOhm Max Radial, Horizontal Cylinder
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 5.2A 65mOhm Max Radial, Horizontal Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IH03BQ101K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IH03BQ101K-ND
Fixed Inductors IH03BQ101K-ND
100µH Unshielded Wirewound Inductor 5.2A 65mOhm Max Radial, Horizontal Cylinder

100µH Unshielded Wirewound Inductor 5.2A 65mOhm Max Radial, Horizontal Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IH03BQ101K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetically Compensated Choke, compact - DKFP - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 500 to 100000 microH
View Details
Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0400 ohms
View Details
2 suppliers