Vishay Precision Group Inductor, 0.12Uh, 420Uohm, 50A, Smd; Inductance Vishay IFLR4027EZERR12M01

Description
INDUCTOR, 0.12UH, 420UOHM, 50A, SMD; Inductance:0.12µH; RMS Current (Irms):50A; Inductor Construction:Shielde d; Saturation Current (Isat):52A; Product Range:IFLR-4027EZ-01 Series; Power Inductor Case:10.2mm x 7mm x 6mm; DC ResistanceRoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 0.12UH, 420UOHM, 50A, SMD; Inductance:0.12µH; RMS Current (Irms):50A; Inductor Construction:Shielde d; Saturation Current (Isat):52A; Product Range:IFLR-4027EZ-01 Series; Power Inductor Case:10.2mm x 7mm x 6mm; DC ResistanceRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 0.12Uh, 420Uohm, 50A, Smd; Inductance Vishay - 07AH4047 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.12Uh, 420Uohm, 50A, Smd; Inductance Vishay
07AH4047
Inductor, 0.12Uh, 420Uohm, 50A, Smd; Inductance Vishay 07AH4047
INDUCTOR, 0.12UH, 420UOHM, 50A, SMD; Inductance:0.12µH; RMS Current (Irms):50A; Inductor Construction:Shielde d; Saturation Current (Isat):52A; Product Range:IFLR-4027EZ-01 Series; Power Inductor Case:10.2mm x 7mm x 6mm; DC ResistanceRoHS Compliant: Yes

INDUCTOR, 0.12UH, 420UOHM, 50A, SMD; Inductance:0.12µH; RMS Current (Irms):50A; Inductor Construction:Shielded; Saturation Current (Isat):52A; Product Range:IFLR-4027EZ-01 Series; Power Inductor Case:10.2mm x 7mm x 6mm; DC ResistanceRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 07AH4047
Product Name Inductor, 0.12Uh, 420Uohm, 50A, Smd; Inductance Vishay
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
High Frequency & RF Inductors - 1879812-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0056 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C22C-024K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details