Vishay Precision Group Inductor, Shielded, 500Nh, 25A, Smd, Full Reel; Inductance Vishay IFLP4040DZERR50M01

Description
INDUCTOR, SHIELDED, 500NH, 25A, SMD, FULL REEL; Inductance:500nH; RMS Current (Irms):32A; Inductor Construction:Shielde d; Saturation Current (Isat):25A; Product Range:IFLP-4040DZ-01 Series; DC Resistance Max:880µohm RoHS Compliant: Yes
Description
INDUCTOR, SHIELDED, 500NH, 25A, SMD, FULL REEL; Inductance:500nH; RMS Current (Irms):32A; Inductor Construction:Shielde d; Saturation Current (Isat):25A; Product Range:IFLP-4040DZ-01 Series; DC Resistance Max:880µohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 500Nh, 25A, Smd, Full Reel; Inductance Vishay - 30M2473 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 500Nh, 25A, Smd, Full Reel; Inductance Vishay
30M2473
Inductor, Shielded, 500Nh, 25A, Smd, Full Reel; Inductance Vishay 30M2473
INDUCTOR, SHIELDED, 500NH, 25A, SMD, FULL REEL; Inductance:500nH; RMS Current (Irms):32A; Inductor Construction:Shielde d; Saturation Current (Isat):25A; Product Range:IFLP-4040DZ-01 Series; DC Resistance Max:880µohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 500NH, 25A, SMD, FULL REEL; Inductance:500nH; RMS Current (Irms):32A; Inductor Construction:Shielded; Saturation Current (Isat):25A; Product Range:IFLP-4040DZ-01 Series; DC Resistance Max:880µohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 30M2473
Product Name Inductor, Shielded, 500Nh, 25A, Smd, Full Reel; Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 0.5000 microH
DCR 8.80E-4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8105 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 7000 to ? microH
View Details
3 suppliers