Vishay Precision Group Hf Inductor, 15Nh, 400Ma, 5% 3.1Ghz; Inductance Vishay IFC0805ER15NJ

Description
HF INDUCTOR, 15NH, 400MA, 5% 3.1GHZ; Inductance:15nH; DC Resistance Max:0.49ohm; Self Resonant Frequency:3.1GHz; DC Current Rating:400mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:IFC-0805 Series; Core Material:- RoHS Compliant: Yes
Datasheet
Description
HF INDUCTOR, 15NH, 400MA, 5% 3.1GHZ; Inductance:15nH; DC Resistance Max:0.49ohm; Self Resonant Frequency:3.1GHz; DC Current Rating:400mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:IFC-0805 Series; Core Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hf Inductor, 15Nh, 400Ma, 5% 3.1Ghz; Inductance Vishay - 53K4656 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor, 15Nh, 400Ma, 5% 3.1Ghz; Inductance Vishay
53K4656
Hf Inductor, 15Nh, 400Ma, 5% 3.1Ghz; Inductance Vishay 53K4656
HF INDUCTOR, 15NH, 400MA, 5% 3.1GHZ; Inductance:15nH; DC Resistance Max:0.49ohm; Self Resonant Frequency:3.1GHz; DC Current Rating:400mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:IFC-0805 Series; Core Material:- RoHS Compliant: Yes

HF INDUCTOR, 15NH, 400MA, 5% 3.1GHZ; Inductance:15nH; DC Resistance Max:0.49ohm; Self Resonant Frequency:3.1GHz; DC Current Rating:400mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:IFC-0805 Series; Core Material:- RoHS Compliant: Yes

Supplier's Site
Hf Inductor, 15Nh, 400Ma, 5% 3.1Ghz, Full Reel; Inductance Vishay - 53K4657 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor, 15Nh, 400Ma, 5% 3.1Ghz, Full Reel; Inductance Vishay
53K4657
Hf Inductor, 15Nh, 400Ma, 5% 3.1Ghz, Full Reel; Inductance Vishay 53K4657
HF INDUCTOR, 15NH, 400MA, 5% 3.1GHZ, FULL REEL; Inductance:15nH; DC Resistance Max:0.49ohm; Self Resonant Frequency:3.1GHz; DC Current Rating:400mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:IFC-0805 Series RoHS Compliant: Yes

HF INDUCTOR, 15NH, 400MA, 5% 3.1GHZ, FULL REEL; Inductance:15nH; DC Resistance Max:0.49ohm; Self Resonant Frequency:3.1GHz; DC Current Rating:400mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:IFC-0805 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 53K4656
Product Name Hf Inductor, 15Nh, 400Ma, 5% 3.1Ghz; Inductance Vishay
Inductance Range 0.0150 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-E21E-0133-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details