Vishay Intertechnology, Inc. Fixed Inductors IDCP3020ER120M

Description
12µH Unshielded Wirewound Inductor 2A 80mOhm Max Nonstandard
Request a Quote Datasheet
Description
12µH Unshielded Wirewound Inductor 2A 80mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDCP3020ER120M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCP3020ER120M-ND
Fixed Inductors IDCP3020ER120M-ND
12µH Unshielded Wirewound Inductor 2A 80mOhm Max Nonstandard

12µH Unshielded Wirewound Inductor 2A 80mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 12UH 2.0A SMD 12¦H 2A - - Ferrite Core ¦20% Unshielded 80 mOhm Max - IDCP3020ER120M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 12UH 2.0A SMD 12¦H 2A - - Ferrite Core ¦20% Unshielded 80 mOhm Max
IDCP3020ER120M
INDUCTOR POWER 12UH 2.0A SMD 12¦H 2A - - Ferrite Core ¦20% Unshielded 80 mOhm Max IDCP3020ER120M
INDUCTOR POWER 12UH 2.0A SMD 12¦H 2A - - Ferrite Core ¦20% Unshielded 80 mOhm Max - - General Purpose Ferrite 0.307"" L x 0.276"" W x 0.196"" H (7.80mm x 7.00mm x 5.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 12UH 2.0A SMD 12¦H 2A - - Ferrite Core ¦20% Unshielded 80 mOhm Max - - General Purpose Ferrite 0.307"" L x 0.276"" W x 0.196"" H (7.80mm x 7.00mm x 5.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDCP3020ER120M-ND IDCP3020ER120M
Product Name Fixed Inductors INDUCTOR POWER 12UH 2.0A SMD 12¦H 2A - - Ferrite Core ¦20% Unshielded 80 mOhm Max
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011F (0703) Series Optimized Wirewound Ferrite Beads - 026011F-101 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2475JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Inductor and Choke - 841-CZP1JFTTD121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers