4.7µH Unshielded Wirewound Inductor Nonstandard
INDUCTOR POWER 4.7UH SMD 4.7¦H - - - Ferrite Core ¦20% Unshielded - - - General Purpose Ferrite 0.228"" L x 0.205"" W x 0.177"" H (5.80mm x 5.20mm x 4.50mm) Surface Mount Tape & Reel (TR)
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | IDCP2218ER4R7M-ND | IDCP2218ER4R7M |
| Product Name | Fixed Inductors | INDUCTOR POWER 4.7UH SMD 4.7¦H - - - Ferrite Core ¦20% Unshielded - - - General Purpose |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Application | RF Choke | General Purpose |