Vishay Intertechnology, Inc. INDUCTOR POWER 33UH 0.88A SMD 33¦H 880mA - - Ferrite Core ¦20% Unshielded 230 mOhm Max IDCP2218ER330M

Description
INDUCTOR POWER 33UH 0.88A SMD 33¦H 880mA - - Ferrite Core ¦20% Unshielded 230 mOhm Max - - General Purpose Ferrite 0.228"" L x 0.205"" W x 0.177"" H (5.80mm x 5.20mm x 4.50mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 33UH 0.88A SMD 33¦H 880mA - - Ferrite Core ¦20% Unshielded 230 mOhm Max - - General Purpose Ferrite 0.228"" L x 0.205"" W x 0.177"" H (5.80mm x 5.20mm x 4.50mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 33UH 0.88A SMD 33¦H 880mA - - Ferrite Core ¦20% Unshielded 230 mOhm Max - IDCP2218ER330M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 33UH 0.88A SMD 33¦H 880mA - - Ferrite Core ¦20% Unshielded 230 mOhm Max
IDCP2218ER330M
INDUCTOR POWER 33UH 0.88A SMD 33¦H 880mA - - Ferrite Core ¦20% Unshielded 230 mOhm Max IDCP2218ER330M
INDUCTOR POWER 33UH 0.88A SMD 33¦H 880mA - - Ferrite Core ¦20% Unshielded 230 mOhm Max - - General Purpose Ferrite 0.228"" L x 0.205"" W x 0.177"" H (5.80mm x 5.20mm x 4.50mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 33UH 0.88A SMD 33¦H 880mA - - Ferrite Core ¦20% Unshielded 230 mOhm Max - - General Purpose Ferrite 0.228"" L x 0.205"" W x 0.177"" H (5.80mm x 5.20mm x 4.50mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IDCP2218ER330M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCP2218ER330M-ND
Fixed Inductors IDCP2218ER330M-ND
33µH Unshielded Wirewound Inductor 880mA 230mOhm Max Nonstandard

33µH Unshielded Wirewound Inductor 880mA 230mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IDCP2218ER330M IDCP2218ER330M-ND
Product Name INDUCTOR POWER 33UH 0.88A SMD 33¦H 880mA - - Ferrite Core ¦20% Unshielded 230 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 33 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.2300 ohms 0.2300 ohms
Rated DC Current 880 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - CMT-8109-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0402-J392SAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details